Ohmite Manufacturing Co. Resistor;Thick Film;Res 200 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar SM106032006FE

Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive
Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 200 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar - 70022983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 200 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar
70022983
Resistor;Thick Film;Res 200 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar 70022983
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70022983
Product Name Resistor;Thick Film;Res 200 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 2.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details