Ohmite Manufacturing Co. Through Hole Resistors SM102035005JE

Description
50 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102035005JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102035005JE-ND
Through Hole Resistors SM102035005JE-ND
50 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

50 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Res, 50M, 1W, Radial, Thick Film; Resistance Ohmite - 12P8711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50M, 1W, Radial, Thick Film; Resistance Ohmite
12P8711
Res, 50M, 1W, Radial, Thick Film; Resistance Ohmite 12P8711
RES, 50M, 1W, RADIAL, THICK FILM; Resistance:50Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 50M, 1W, RADIAL, THICK FILM; Resistance:50Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM102035005JE-ND 12P8711
Product Name Through Hole Resistors Res, 50M, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers