Ohmite Manufacturing Co. Through Hole Resistors SM102031003JE

Description
100 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102031003JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102031003JE-ND
Through Hole Resistors SM102031003JE-ND
100 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

100 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Res, 100K, 1W, Radial, Thick Film; Resistance Ohmite - 74K2569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1W, Radial, Thick Film; Resistance Ohmite
74K2569
Res, 100K, 1W, Radial, Thick Film; Resistance Ohmite 74K2569
RES, 100K, 1W, RADIAL, THICK FILM; Resistance:100kohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 100K, 1W, RADIAL, THICK FILM; Resistance:100kohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM102031003JE-ND 74K2569
Product Name Through Hole Resistors Res, 100K, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details