500MR 1.5W 1% Radial Thick Film Resistor 10kV Product overview: SM104035006FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SM104035006FE can be used for catalog matching and distributor lookup.
500 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Win Source Part Number: 1192009-SM104035006F
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.340" (8.64mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm)
Alternative Parts (Cross-Reference): SM104035006FE.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: SM104035006FE-ND,SM1
THICK FILM RESISTOR, 0.5GOHM, 1.5W, 1%; Resistance:0.5Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SM104035006FE | SM104FE-500M-ND | 1192009-SM104035006FE | 51M1795 | 94M9557 |
| Product Name | 1.5W 10kV Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Thick Film Resistor, 0.5Gohm, 1.5W, 1%; Resistance Ohmite | Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite |
| Technology / Construction | THICK FILM | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 10000 volts | 10000 volts | |||
| Operating AC Voltage | 10000 volts | 10000 volts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |