Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
40 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
THICK FILM RESISTOR, 40MOHM, 1.5W, 1%; Resistance:40Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SM104034005FE | SM104FE-40M-ND | 73K3416 |
| Product Name | Thick Film Resistor | Through Hole Resistors | Thick Film Resistor, 40Mohm, 1.5W, 1%; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | ||
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % |