Ohmite Manufacturing Co. Through Hole Resistors SM104035007FE

Description
5 GOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 GOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM104FE-5000M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-5000M-ND
Through Hole Resistors SM104FE-5000M-ND
5 GOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

5 GOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 5Gohm, 1.5W, 1%; Resistance Ohmite - 51M1796 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5Gohm, 1.5W, 1%; Resistance Ohmite
51M1796
Thick Film Resistor, 5Gohm, 1.5W, 1%; Resistance Ohmite 51M1796
THICK FILM RESISTOR, 5GOHM, 1.5W, 1%; Resistance:5Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 5GOHM, 1.5W, 1%; Resistance:5Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 5 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 82X7312 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 5 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
82X7312
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 5 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 82X7312
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 5 Gohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 5 Gohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SM104FE-5000M-ND 51M1796 82X7312
Product Name Through Hole Resistors Thick Film Resistor, 5Gohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 5 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details