Ohmite Manufacturing Co. Precision Shunt Resistor SHA Series

Description
Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product that performs at many levels. The SHA series is available in 3 sizes, 2 resistance values per size, and an option for either pins or M3 holes for voltage measurement. Features Four terminal Kelvin connection Rated power: 6918 25W, 8518 36W, 8536 50W Extremely low inductance Excellent long-term stability and frequency characteristics Low thermal EMF Small resistance shift under load
Datasheet
Description
Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product that performs at many levels. The SHA series is available in 3 sizes, 2 resistance values per size, and an option for either pins or M3 holes for voltage measurement. Features Four terminal Kelvin connection Rated power: 6918 25W, 8518 36W, 8536 50W Extremely low inductance Excellent long-term stability and frequency characteristics Low thermal EMF Small resistance shift under load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Shunt Resistor - SHA Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Precision Shunt Resistor
SHA Series
Precision Shunt Resistor SHA Series
Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product that performs at many levels. The SHA series is available in 3 sizes, 2 resistance values per size, and an option for either pins or M3 holes for voltage measurement. Features Four terminal Kelvin connection Rated power: 6918 25W, 8518 36W, 8536 50W Extremely low inductance Excellent long-term stability and frequency characteristics Low thermal EMF Small resistance shift under load

Ohmite SHA series shunts are ideal for battery management systems, motor controls or other applications requiring current handling up to 1000 amps. Each part has precision measuring points for consistent measurement. Special process, construction, and materials creates a precision product that performs at many levels. The SHA series is available in 3 sizes, 2 resistance values per size, and an option for either pins or M3 holes for voltage measurement.

Features

  • Four terminal Kelvin connection
  • Rated power: 6918 25W, 8518 36W, 8536 50W
  • Extremely low inductance
  • Excellent long-term stability and frequency characteristics
  • Low thermal EMF
  • Small resistance shift under load
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number SHA Series
Product Name Precision Shunt Resistor
Configuration Single Resistor
Category / Application Automotive; Battery Management Systems, Motor Controls
Technology / Construction MetalAlloy
Resistance Range 5.00E-5 to 1.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details