Ohmite Manufacturing Co. Through Hole Resistors SM204031007FE

Description
1 GOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 GOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM204FE-1000M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM204FE-1000M-ND
Through Hole Resistors SM204FE-1000M-ND
1 GOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

1 GOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar - 70022989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar
70022989
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar 70022989
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site
Thick Film Resistor, 1Gohm, 2W, 1%; Resistance Ohmite - 66K6879 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Gohm, 2W, 1%; Resistance Ohmite
66K6879
Thick Film Resistor, 1Gohm, 2W, 1%; Resistance Ohmite 66K6879
THICK FILM RESISTOR, 1GOHM, 2W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 1GOHM, 2W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SM204FE-1000M-ND 70022989 66K6879
Product Name Through Hole Resistors Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2 W;Tol 1%;Radial;Planar Thick Film Resistor, 1Gohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers