Ohmite Manufacturing Co. Through Hole Resistors SM102035004FE

Description
5 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102035004FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102035004FE-ND
Through Hole Resistors SM102035004FE-ND
5 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

5 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - SM102035004FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
SM102035004FE
Thick Film Resistor SM102035004FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Thick Film Resistor, 5Mohm, 1.5W, 1%; Resistance Ohmite - 78M2079 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5Mohm, 1.5W, 1%; Resistance Ohmite
78M2079
Thick Film Resistor, 5Mohm, 1.5W, 1%; Resistance Ohmite 78M2079
THICK FILM RESISTOR, 5MOHM, 1.5W, 1%; Resistance:5Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 5MOHM, 1.5W, 1%; Resistance:5Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SM102035004FE-ND SM102035004FE 78M2079
Product Name Through Hole Resistors Thick Film Resistor Thick Film Resistor, 5Mohm, 1.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers