Ohmite Manufacturing Co. Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar SM108031004FE

Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive
Description
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar - 70022985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar
70022985
Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar 70022985
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70022985
Product Name Resistor;Thick Film;Res 1 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details