Ohmite Manufacturing Co. Through Hole Resistors SM104031006FE

Description
100 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote
Description
100 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Resistor, part number 66K6873, features a resistance value of 0.1 Gohm and a power rating of 1.5W. It is designed for high voltage applications with a voltage rating of up to 10kV. This resistor is part of the Slim-Mox series, known for its precision and stability. It has a tolerance of ±1%, making it suitable for applications requiring accurate resistance values. The resistor is constructed with a thick film on alumina substrate and is RoHS compliant, ensuring it meets environmental standards. Its radial leaded design allows for easy integration into various circuit configurations. This product is ideal for use in high voltage power supplies, medical instrumentation, and current pulse limiters.

Datasheet Summary
Powered by GS/AI

The Thick Film Resistor, part number 66K6873, features a resistance value of 0.1 Gohm and a power rating of 1.5W. It is designed for high voltage applications with a voltage rating of up to 10kV. This resistor is part of the Slim-Mox series, known for its precision and stability. It has a tolerance of ±1%, making it suitable for applications requiring accurate resistance values. The resistor is constructed with a thick film on alumina substrate and is RoHS compliant, ensuring it meets environmental standards. Its radial leaded design allows for easy integration into various circuit configurations. This product is ideal for use in high voltage power supplies, medical instrumentation, and current pulse limiters.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM104FE-100M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-100M-ND
Through Hole Resistors SM104FE-100M-ND
100 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

100 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR - 70024577 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR
70024577
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR 70024577
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site
Thick Film Resistor, 0.1Gohm, 1.5W, 1%; Resistance Ohmite - 66K6873 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Gohm, 1.5W, 1%; Resistance Ohmite
66K6873
Thick Film Resistor, 0.1Gohm, 1.5W, 1%; Resistance Ohmite 66K6873
THICK FILM RESISTOR, 0.1GOHM, 1.5W, 1%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1GOHM, 1.5W, 1%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 94M9550 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
94M9550
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 94M9550
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SM104FE-100M-ND 70024577 66K6873 94M9550
Product Name Through Hole Resistors RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR Thick Film Resistor, 0.1Gohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details