Ohmite Manufacturing Co. Through Hole Resistors SM104035005FE

Description
50 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM104FE-50M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-50M-ND
Through Hole Resistors SM104FE-50M-ND
50 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

50 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - SM104035005FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
SM104035005FE
Thick Film Resistor SM104035005FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RESISTOR;THICK FILM;RES 50 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR - 70024580 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 50 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR
70024580
RESISTOR;THICK FILM;RES 50 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR 70024580
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site
Thick Film Resistor, 50Mohm, 1.5W, 1%; Resistance Ohmite - 51M1794 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 50Mohm, 1.5W, 1%; Resistance Ohmite
51M1794
Thick Film Resistor, 50Mohm, 1.5W, 1%; Resistance Ohmite 51M1794
THICK FILM RESISTOR, 50MOHM, 1.5W, 1%; Resistance:50Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 50MOHM, 1.5W, 1%; Resistance:50Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 50 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 94M9556 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 50 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
94M9556
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 50 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 94M9556
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 50 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 50 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SM104FE-50M-ND SM104035005FE 70024580 51M1794 94M9556
Product Name Through Hole Resistors Thick Film Resistor RESISTOR;THICK FILM;RES 50 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR Thick Film Resistor, 50Mohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 50 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details