Ohmite Manufacturing Co. Through Hole Resistors SM102032007FE

Description
2 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102032007FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102032007FE-ND
Through Hole Resistors SM102032007FE-ND
2 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

2 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Res, 2G, 1W, Radial, Thick Film; Resistance Ohmite - 78M2076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2G, 1W, Radial, Thick Film; Resistance Ohmite
78M2076
Res, 2G, 1W, Radial, Thick Film; Resistance Ohmite 78M2076
RES, 2G, 1W, RADIAL, THICK FILM; Resistance:2Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 2G, 1W, RADIAL, THICK FILM; Resistance:2Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM102032007FE-ND 78M2076
Product Name Through Hole Resistors Res, 2G, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details