1 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Win Source Part Number: 972861-SM102031007FE
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.340" (8.64mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 GOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.580" L x 0.100" W (14.73mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: OHSM102031007FE,OHSM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1 W, - 1%, 5 kV
THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1 W, - 1%, 5 kV RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Richardson RFPD | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SM102031007FE-ND | 972861-SM102031007FE | SM102031007FE | 547-SM102031007FE | 66K6871 | 94M9541 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Thick Film Resistor | Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1 W, - 1%, 5 kV | Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite | Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole; Radial Leads; Through Hole | Radial Leaded | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |