Ohmite Manufacturing Co. Through Hole Resistors SM102032004JE

Description
2 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102032004JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102032004JE-ND
Through Hole Resistors SM102032004JE-ND
2 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

2 MOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Res, 2M, 1W, Radial, Thick Film; Resistance Ohmite - 12P8696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1W, Radial, Thick Film; Resistance Ohmite
12P8696
Res, 2M, 1W, Radial, Thick Film; Resistance Ohmite 12P8696
RES, 2M, 1W, RADIAL, THICK FILM; Resistance:2Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 2M, 1W, RADIAL, THICK FILM; Resistance:2Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM102032004JE-ND 12P8696
Product Name Through Hole Resistors Res, 2M, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details