Ohmite Manufacturing Co. Through Hole Resistors SM104031005FE

Description
10 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM104FE-10M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-10M-ND
Through Hole Resistors SM104FE-10M-ND
10 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

10 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
RESISTOR;THICK FILM;RES 10 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR - 70024576 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 10 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR
70024576
RESISTOR;THICK FILM;RES 10 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR 70024576
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site
Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite - 66K6872 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite
66K6872
Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite 66K6872
THICK FILM RESISTOR, 10MOHM, 1.5W, 1%; Resistance:10Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 10MOHM, 1.5W, 1%; Resistance:10Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 94M9549 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
94M9549
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 94M9549
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SM104FE-10M-ND 70024576 66K6872 94M9549
Product Name Through Hole Resistors RESISTOR;THICK FILM;RES 10 MEGOHMS;PWR-RTG 1.5 W;TOL 1%;RADIAL;PLANAR Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 10 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details