Ohmite Manufacturing Co. Through Hole Resistors - SM103032005FE SM103032005FE

Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021924-SM103032005F E Packaging: Bulk Termination: Radial Voltage Rating: 7.5 kV Length: 21.08 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Thick Film Height: 8.64 mm Resistance: 20 mΩ Power Rating: 1.25 W Width: 2.54 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): SM104032005FE; SM102032005FE; SM108032005FE; SM102032005F; HBA22MFZRE; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 7.5 kV Lead Pitch: 15.24 mm Lead Diameter: 813 µm
Request a Quote
Description
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021924-SM103032005F E Packaging: Bulk Termination: Radial Voltage Rating: 7.5 kV Length: 21.08 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Thick Film Height: 8.64 mm Resistance: 20 mΩ Power Rating: 1.25 W Width: 2.54 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): SM104032005FE; SM102032005FE; SM108032005FE; SM102032005F; HBA22MFZRE; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 7.5 kV Lead Pitch: 15.24 mm Lead Diameter: 813 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM103032005FE - 1021924-SM103032005FE - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - SM103032005FE
1021924-SM103032005FE
Through Hole Resistors - SM103032005FE 1021924-SM103032005FE
Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021924-SM103032005F E Packaging: Bulk Termination: Radial Voltage Rating: 7.5 kV Length: 21.08 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Composition: Thick Film Height: 8.64 mm Resistance: 20 mΩ Power Rating: 1.25 W Width: 2.54 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): SM104032005FE; SM102032005FE; SM108032005FE; SM102032005F; HBA22MFZRE; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 7.5 kV Lead Pitch: 15.24 mm Lead Diameter: 813 µm

Manufacturer: Ohmite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021924-SM103032005FE
Packaging: Bulk
Termination: Radial
Voltage Rating: 7.5 kV
Length: 21.08 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thick Film
Height: 8.64 mm
Resistance: 20 mΩ
Power Rating: 1.25 W
Width: 2.54 mm
Categories: Through Hole Resistors
Case / Package: Radial
Alternative Parts (Cross-Reference): SM104032005FE; SM102032005FE; SM108032005FE; SM102032005F; HBA22MFZRE;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 7.5 kV
Lead Pitch: 15.24 mm
Lead Diameter: 813 µm

Buy Now
Resistor;Thick Film;Res 20 Megohms;Pwr-Rtg 1.25 W;Tol 1%;Radial;Planar - 70022977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20 Megohms;Pwr-Rtg 1.25 W;Tol 1%;Radial;Planar
70022977
Resistor;Thick Film;Res 20 Megohms;Pwr-Rtg 1.25 W;Tol 1%;Radial;Planar 70022977
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 1021924-SM103032005FE 70022977
Product Name Through Hole Resistors - SM103032005FE Resistor;Thick Film;Res 20 Megohms;Pwr-Rtg 1.25 W;Tol 1%;Radial;Planar
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Radial Leads
Resistance Range 0.0200 ohms 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers