Ohmite Manufacturing Co. Specialized Resistors SH6918F700AHEP

Description
50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole
Request a Quote Datasheet
Description
50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 273-SH6918F700AHEP-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
273-SH6918F700AHEP-ND
Specialized Resistors 273-SH6918F700AHEP-ND
50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole

50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole

Buy Now Datasheet
Miscellaneous Resistor - SH6918F700AHEP - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
SH6918F700AHEP
Miscellaneous Resistor SH6918F700AHEP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite - 80AH8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite
80AH8736
Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite 80AH8736
RES, 50UOHM, 25W, 69X18MM, MANGANIN; Resistance:50µohm; Product Range:SHA Series; Resistor Case / Package:-; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 100ppm/°C, ± 175ppm/°C RoHS Compliant: Yes

RES, 50UOHM, 25W, 69X18MM, MANGANIN; Resistance:50µohm; Product Range:SHA Series; Resistor Case / Package:-; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 100ppm/°C, ± 175ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-SH6918F700AHEP-ND SH6918F700AHEP 80AH8736
Product Name Specialized Resistors Miscellaneous Resistor Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details