Ohmite Manufacturing Co. Through Hole Resistors SM204031006FE

Description
100 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM204FE-100M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM204FE-100M-ND
Through Hole Resistors SM204FE-100M-ND
100 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

100 MOhms ±1% 2W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.1Gohm, 2W, 1%; Resistance Ohmite - 66K6877 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Gohm, 2W, 1%; Resistance Ohmite
66K6877
Thick Film Resistor, 0.1Gohm, 2W, 1%; Resistance Ohmite 66K6877
THICK FILM RESISTOR, 0.1GOHM, 2W, 1%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1GOHM, 2W, 1%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR - 70024587 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR
70024587
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR 70024587
RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR

RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number SM204FE-100M-ND 66K6877 70024587
Product Name Through Hole Resistors Thick Film Resistor, 0.1Gohm, 2W, 1%; Resistance Ohmite RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded Radial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details