4 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
THICK FILM RESISTOR, 4GOHM, 1.5W, 1%; Resistance:4Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SM102034007FE-ND | 12P8707 |
| Product Name | Through Hole Resistors | Thick Film Resistor, 4Gohm, 1.5W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |