100 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.
THICK FILM RESISTOR, 0.1GOHM, 1.5W, 1%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SM102031006FE-ND | 70023679 | 66K6870 |
| Product Name | Through Hole Resistors | Resistor;Thick Film;Res 100 Megohms;Pwr-Rtg 1 W;Tol 1%;Radial;Planar | Thick Film Resistor, 0.1Gohm, 1.5W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial | Radial Leads | Radial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |