Ohmite Manufacturing Co. Thick Film Resistor SM104032006FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - SM104032006FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
SM104032006FE
Thick Film Resistor SM104032006FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - SM104FE-200M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-200M-ND
Through Hole Resistors SM104FE-200M-ND
200 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

200 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.2Gohm, 1.5W, 1%; Resistance Ohmite - 51M1775 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.2Gohm, 1.5W, 1%; Resistance Ohmite
51M1775
Thick Film Resistor, 0.2Gohm, 1.5W, 1%; Resistance Ohmite 51M1775
THICK FILM RESISTOR, 0.2GOHM, 1.5W, 1%; Resistance:0.2Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.2GOHM, 1.5W, 1%; Resistance:0.2Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SM104032006FE SM104FE-200M-ND 51M1775
Product Name Thick Film Resistor Through Hole Resistors Thick Film Resistor, 0.2Gohm, 1.5W, 1%; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details