Ohmite Manufacturing Co. Through Hole Resistors SM104031004FE

Description
1 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-SM104031004FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-SM104031004FE-ND
Through Hole Resistors 273-SM104031004FE-ND
1 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

1 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, 1Mohm, 1.5W, 1%, Radial; Resistance Ohmite - 94M9548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Mohm, 1.5W, 1%, Radial; Resistance Ohmite
94M9548
Resistor, 1Mohm, 1.5W, 1%, Radial; Resistance Ohmite 94M9548
RESISTOR, 1MOHM, 1.5W, 1%, RADIAL; Resistance:1Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, 1MOHM, 1.5W, 1%, RADIAL; Resistance:1Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-SM104031004FE-ND 94M9548
Product Name Through Hole Resistors Resistor, 1Mohm, 1.5W, 1%, Radial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers