Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1092653-SM202031005D
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.590" (14.99mm)
Standard Package: 100
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.580" L x 0.100" W (14.73mm x 2.54mm)
Alternative Parts (Cross-Reference): CMF6510M000FHBF; SM104031005FE; SM104031005JE; MBB02070C1005FCT00; MBB02070C1005FC100; MFR50SFTE52-10M;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: Q10233149
10 MOhms ±0.5% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SM202031005DE | 1092653-SM202031005DE | SM202031005DE-ND |
| Product Name | Thick Film Resistor | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0100 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 1.5 watts | 1.5 watts |