Ohmite Manufacturing Co. Through Hole Resistors SM102033006FE

Description
300 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
300 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102033006FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102033006FE-ND
Through Hole Resistors SM102033006FE-ND
300 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

300 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Res, 300M, 1W, Radial, Thick Film; Resistance Ohmite - 78M2077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300M, 1W, Radial, Thick Film; Resistance Ohmite
78M2077
Res, 300M, 1W, Radial, Thick Film; Resistance Ohmite 78M2077
RES, 300M, 1W, RADIAL, THICK FILM; Resistance:0.3Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 300M, 1W, RADIAL, THICK FILM; Resistance:0.3Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM102033006FE-ND 78M2077
Product Name Through Hole Resistors Res, 300M, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers