2 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
THICK FILM RESISTOR, 2MOHM, 1.5W, 1%; Resistance:2Mohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 2 Mohm, 1 W, - 1%, 5 kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SM102032004FE-ND | 78M2073 | 94M9542 |
| Product Name | Through Hole Resistors | Thick Film Resistor, 2Mohm, 1.5W, 1%; Resistance Ohmite | Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 2 Mohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |