Ohmite Manufacturing Co. Through Hole Resistors SM104031006JE

Description
100 MOhms ±5% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 MOhms ±5% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM104JE-100M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104JE-100M-ND
Through Hole Resistors SM104JE-100M-ND
100 MOhms ±5% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

100 MOhms ±5% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - SM104031006JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
SM104031006JE
Thick Film Resistor SM104031006JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Thick Film Resistor, 0.1Gohm, 1.5W, 5%; Resistance Ohmite - 18M5259 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Gohm, 1.5W, 5%; Resistance Ohmite
18M5259
Thick Film Resistor, 0.1Gohm, 1.5W, 5%; Resistance Ohmite 18M5259
THICK FILM RESISTOR, 0.1GOHM, 1.5W, 5%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1GOHM, 1.5W, 5%; Resistance:0.1Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SM104JE-100M-ND SM104031006JE 18M5259
Product Name Through Hole Resistors Thick Film Resistor Thick Film Resistor, 0.1Gohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details