Ohmite Manufacturing Co. Resistors - Through Hole Resistors SM202032006F1

Description
Win Source Part Number: 1009946-SM202032006F 1 Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Ohmite Other Names: 2266-SM202032006F1 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1009946-SM202032006F 1 Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Ohmite Other Names: 2266-SM202032006F1 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1009946-SM202032006F1
Resistors - Through Hole Resistors 1009946-SM202032006F1
Win Source Part Number: 1009946-SM202032006F 1 Category: Resistors>Through Hole Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Ohmite Other Names: 2266-SM202032006F1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1009946-SM202032006F1
Category: Resistors>Through Hole Resistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Ohmite
Other Names: 2266-SM202032006F1
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1009946-SM202032006F1
Product Name Resistors - Through Hole Resistors
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers