Ohmite Manufacturing Co. Resistor, 1 Gohm, 500Mw, ±1%; Resistance Ohmite RX-1M1007FE

Description
RESISTOR, 1 GOHM, 500MW, ±1%; Resistance:1Gohm; Product Range:RX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Element Type:Metal Film; No. of Pins:2Pins RoHS Compliant: Yes
Description
RESISTOR, 1 GOHM, 500MW, ±1%; Resistance:1Gohm; Product Range:RX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Element Type:Metal Film; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1 Gohm, 500Mw, ±1%; Resistance Ohmite - 60K7550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Gohm, 500Mw, ±1%; Resistance Ohmite
60K7550
Resistor, 1 Gohm, 500Mw, ±1%; Resistance Ohmite 60K7550
RESISTOR, 1 GOHM, 500MW, ±1%; Resistance:1Gohm; Product Range:RX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Element Type:Metal Film; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, 1 GOHM, 500MW, ±1%; Resistance:1Gohm; Product Range:RX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Element Type:Metal Film; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60K7550
Product Name Resistor, 1 Gohm, 500Mw, ±1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details