Ohmite Manufacturing Co. Specialized Resistors SH8518F600BHEP

Description
100 µOhms ±1% 36W Shunt, Battery Specialized Resistor Through Hole
Request a Quote Datasheet
Description
100 µOhms ±1% 36W Shunt, Battery Specialized Resistor Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 273-SH8518F600BHEP-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
273-SH8518F600BHEP-ND
Specialized Resistors 273-SH8518F600BHEP-ND
100 µOhms ±1% 36W Shunt, Battery Specialized Resistor Through Hole

100 µOhms ±1% 36W Shunt, Battery Specialized Resistor Through Hole

Buy Now Datasheet
Miscellaneous Resistor - SH8518F600BHEP - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
SH8518F600BHEP
Miscellaneous Resistor SH8518F600BHEP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 100Uohm, 36W, 85X18Mm, Manganin; Resistance Ohmite - 80AH8738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Uohm, 36W, 85X18Mm, Manganin; Resistance Ohmite
80AH8738
Res, 100Uohm, 36W, 85X18Mm, Manganin; Resistance Ohmite 80AH8738
RES, 100UOHM, 36W, 85X18MM, MANGANIN; Resistance:100µohm; Product Range:SHA Series; Resistor Case / Package:-; Power Rating:36W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 50ppm/°C, ± 100ppm/°CRoHS Compliant: Yes

RES, 100UOHM, 36W, 85X18MM, MANGANIN; Resistance:100µohm; Product Range:SHA Series; Resistor Case / Package:-; Power Rating:36W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 50ppm/°C, ± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-SH8518F600BHEP-ND SH8518F600BHEP 80AH8738
Product Name Specialized Resistors Miscellaneous Resistor Res, 100Uohm, 36W, 85X18Mm, Manganin; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details