Ohmite Manufacturing Co. Thick Film Resistor, 1Mohm, 750Mw, 1%; Resistance Ohmite SM101031004FE

Description
THICK FILM RESISTOR, 1MOHM, 750mW, 1%; Resistance:1Mohm; Product Range:Slim-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 1MOHM, 750mW, 1%; Resistance:1Mohm; Product Range:Slim-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1Mohm, 750Mw, 1%; Resistance Ohmite - 12N1799 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Mohm, 750Mw, 1%; Resistance Ohmite
12N1799
Thick Film Resistor, 1Mohm, 750Mw, 1%; Resistance Ohmite 12N1799
THICK FILM RESISTOR, 1MOHM, 750mW, 1%; Resistance:1Mohm; Product Range:Slim-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 1MOHM, 750mW, 1%; Resistance:1Mohm; Product Range:Slim-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12N1799
Product Name Thick Film Resistor, 1Mohm, 750Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details