Manufacturer: Ohmite
Win Source Part Number: 895393-SM108031006FE
Series: Slim-Mox
Operating Temperature Range: -55°C ~ 110°C
Features: ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Package: Radial
Package: Bulk
Categories: Resistors
Case / Package: Radial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0090
100 MOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 895393-SM108031006FE | 273-SM108031006FE-ND | 94M9560 |
| Product Name | Through Hole Resistors - SM108031006FE | Through Hole Resistors | Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 100 Mohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Features | Non-Inductive | Non-Inductive | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor |