Ohmite Manufacturing Co. Specialized Resistors SH6918F700APEP

Description
50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole
Request a Quote Datasheet
Description
50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 273-SH6918F700APEP-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
273-SH6918F700APEP-ND
Specialized Resistors 273-SH6918F700APEP-ND
50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole

50 µOhms ±1% 25W Shunt, Battery Specialized Resistor Through Hole

Buy Now Datasheet
Miscellaneous Resistor - SH6918F700APEP - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
SH6918F700APEP
Miscellaneous Resistor SH6918F700APEP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
700A Resistor - 55-SH6918F700APEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700A Resistor
55-SH6918F700APEP
700A Resistor 55-SH6918F700APEP
6918 SHUNT 700A PIN Product overview: SH6918F700APEP from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 700A, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-SH6918F700APEP can be used for catalog matching and distributor lookup.

6918 SHUNT 700A PIN Product overview: SH6918F700APEP from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 700A, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-SH6918F700APEP can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite - 80AH8737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite
80AH8737
Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite 80AH8737
RES, 50UOHM, 25W, 69X18MM, MANGANIN; Resistance:50µohm; Product Range:SHA Series; Resistor Case / Package:-; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 100ppm/°C, ± 175ppm/°C RoHS Compliant: Yes

RES, 50UOHM, 25W, 69X18MM, MANGANIN; Resistance:50µohm; Product Range:SHA Series; Resistor Case / Package:-; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 100ppm/°C, ± 175ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-SH6918F700APEP-ND SH6918F700APEP 55-SH6918F700APEP 80AH8737
Product Name Specialized Resistors Miscellaneous Resistor 700A Resistor Res, 50Uohm, 25W, 69X18Mm, Manganin; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details