Ohmite Manufacturing Co. Through Hole Resistors SM102035003FE

Description
500 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
500 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102035003FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102035003FE-ND
Through Hole Resistors SM102035003FE-ND
500 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

500 kOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 500Kohm, 1.5W, 1%; Resistance Ohmite - 95M9480 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 500Kohm, 1.5W, 1%; Resistance Ohmite
95M9480
Thick Film Resistor, 500Kohm, 1.5W, 1%; Resistance Ohmite 95M9480
THICK FILM RESISTOR, 500KOHM, 1.5W, 1%; Resistance:500kohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 500KOHM, 1.5W, 1%; Resistance:500kohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite - 94M9544 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite
94M9544
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite 94M9544
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 kohm, 1 W, - 1%, 5 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 kohm, 1 W, - 1%, 5 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SM102035003FE-ND 95M9480 94M9544
Product Name Through Hole Resistors Thick Film Resistor, 500Kohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details