Ohmite Manufacturing Co. Through Hole Resistors SM108032007FE

Description
2 GOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 GOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM108FE-2000M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM108FE-2000M-ND
Through Hole Resistors SM108FE-2000M-ND
2 GOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

2 GOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 2Gohm, 2.5W, 1%; Resistance Ohmite - 51M1805 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2Gohm, 2.5W, 1%; Resistance Ohmite
51M1805
Thick Film Resistor, 2Gohm, 2.5W, 1%; Resistance Ohmite 51M1805
THICK FILM RESISTOR, 2GOHM, 2.5W, 1%; Resistance:2Gohm; Product Range:Slim-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 2GOHM, 2.5W, 1%; Resistance:2Gohm; Product Range:Slim-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM108FE-2000M-ND 51M1805
Product Name Through Hole Resistors Thick Film Resistor, 2Gohm, 2.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details