Ohmite Manufacturing Co. Resistors - Through Hole Resistors SM104031007FE

Description
Win Source Part Number: 1008902-SM104031007F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 100ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 1 GOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: SM104FE-1000M,SM1040 31007FE-ND,2266-SM10 4031007FE
Request a Quote Datasheet
Description
Win Source Part Number: 1008902-SM104031007F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 100ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 1 GOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: SM104FE-1000M,SM1040 31007FE-ND,2266-SM10 4031007FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1008902-SM104031007FE
Resistors - Through Hole Resistors 1008902-SM104031007FE
Win Source Part Number: 1008902-SM104031007F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 100ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 1 GOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: SM104FE-1000M,SM1040 31007FE-ND,2266-SM10 4031007FE

Win Source Part Number: 1008902-SM104031007FE
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.340" (8.64mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 GOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: SM104FE-1000M,SM104031007FE-ND,2266-SM104031007FE

Buy Now Datasheet
1.5W 10kV Resistor - 53-SM104031007FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W 10kV Resistor
53-SM104031007FE
1.5W 10kV Resistor 53-SM104031007FE
Thick Film Resistor 1G Ohm 1% 1.5W 10kV Radial TH Product overview: SM104031007FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SM104031007FE can be used for catalog matching and distributor lookup.

Thick Film Resistor 1G Ohm 1% 1.5W 10kV Radial TH Product overview: SM104031007FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SM104031007FE can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - SM104FE-1000M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-1000M-ND
Through Hole Resistors SM104FE-1000M-ND
1 GOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

1 GOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor - SM104031007FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
SM104031007FE
Thick Film Resistor SM104031007FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite - 66K6874 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite
66K6874
Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite 66K6874
THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 94M9551 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
94M9551
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 94M9551
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 13P7963 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
13P7963
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 13P7963
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site
RESISTOR;THICK FILM;RES 1G OHMS;PWR-RTG1.5 W;TOL 1%;RADIAL;PLANAR - 70024578 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 1G OHMS;PWR-RTG1.5 W;TOL 1%;RADIAL;PLANAR
70024578
RESISTOR;THICK FILM;RES 1G OHMS;PWR-RTG1.5 W;TOL 1%;RADIAL;PLANAR 70024578
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1008902-SM104031007FE 53-SM104031007FE SM104FE-1000M-ND SM104031007FE 66K6874 94M9551 70024578
Product Name Resistors - Through Hole Resistors 1.5W 10kV Resistor Through Hole Resistors Thick Film Resistor Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite RESISTOR;THICK FILM;RES 1G OHMS;PWR-RTG1.5 W;TOL 1%;RADIAL;PLANAR
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E9 ohms 1.00E9 ohms 1.00E9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.5 watts 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details