RESISTOR, 5 GOHM, 500MW, ±1%; Resistance:5Gohm; Product Range:RX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Metal Film; Product Diameter:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52M9591 |
| Product Name | Resistor, 5 Gohm, 500Mw, ±1%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 5.00E9 ohms |
| Tolerance | 1 +/- % |