Ohmite Manufacturing Co. Through Hole Resistors SM102035006FE

Description
500 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
500 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102035006FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102035006FE-ND
Through Hole Resistors SM102035006FE-ND
500 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

500 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor; Resistance Ohmite - 20M3984 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor; Resistance Ohmite
20M3984
Thick Film Resistor; Resistance Ohmite 20M3984
THICK FILM RESISTOR; Resistance:0.5Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR; Resistance:0.5Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite - 94M9547 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite
94M9547
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite 94M9547
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1 W, - 1%, 5 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1 W, - 1%, 5 kV RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR;THICK FILM;RES 500 MEGOHMS;PWR-RTG 1 W;TOL 1%;RADIAL;PLANAR - 70024574 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 500 MEGOHMS;PWR-RTG 1 W;TOL 1%;RADIAL;PLANAR
70024574
RESISTOR;THICK FILM;RES 500 MEGOHMS;PWR-RTG 1 W;TOL 1%;RADIAL;PLANAR 70024574
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number SM102035006FE-ND 20M3984 94M9547 70024574
Product Name Through Hole Resistors Thick Film Resistor; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Mohm, 1 W, 1%, 5 Kv Rohs Compliant Ohmite RESISTOR;THICK FILM;RES 500 MEGOHMS;PWR-RTG 1 W;TOL 1%;RADIAL;PLANAR
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole Radial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers