Ohmite Manufacturing Co. Resistors - Through Hole Resistors SM104034004FE

Description
Win Source Part Number: 1112283-SM104034004F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 50ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 4 mOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm) Alternative Parts (Cross-Reference): SM104034004FE.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: SM104034004FE-ND,SM1 04FE-4M
Request a Quote Datasheet
Description
Win Source Part Number: 1112283-SM104034004F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 50ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 4 mOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm) Alternative Parts (Cross-Reference): SM104034004FE.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: SM104034004FE-ND,SM1 04FE-4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1112283-SM104034004FE
Resistors - Through Hole Resistors 1112283-SM104034004FE
Win Source Part Number: 1112283-SM104034004F E Category: Resistors>Through Hole Resistors Series: Slim-Mox Features: High Voltage, Non-Inductive Package: Bulk Height - Seated (Max): 0.340" (8.64mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: 50ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 4 mOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm) Alternative Parts (Cross-Reference): SM104034004FE.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: SM104034004FE-ND,SM1 04FE-4M

Win Source Part Number: 1112283-SM104034004FE
Category: Resistors>Through Hole Resistors
Series: Slim-Mox
Features: High Voltage, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.340" (8.64mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4 mOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.080" L x 0.100" W (27.43mm x 2.54mm)
Alternative Parts (Cross-Reference): SM104034004FE.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: SM104034004FE-ND,SM104FE-4M

Buy Now Datasheet
Through Hole Resistors - SM104FE-4M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-4M-ND
Through Hole Resistors SM104FE-4M-ND
4 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

4 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
RES 4M OHM 1.5W 1% RADIAL - 547-SM104034004FE - Utmel Electronic Limited
Hong Kong, China
RES 4M OHM 1.5W 1% RADIAL
547-SM104034004FE
RES 4M OHM 1.5W 1% RADIAL 547-SM104034004FE
RES 4M OHM 1.5W 1% RADIAL

RES 4M OHM 1.5W 1% RADIAL

Supplier's Site
Thick Film Resistor, 4Mohm, 1.5W, 1%; Resistance Ohmite - 51M1788 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4Mohm, 1.5W, 1%; Resistance Ohmite
51M1788
Thick Film Resistor, 4Mohm, 1.5W, 1%; Resistance Ohmite 51M1788
THICK FILM RESISTOR, 4MOHM, 1.5W, 1%; Resistance:4Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 4MOHM, 1.5W, 1%; Resistance:4Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1112283-SM104034004FE SM104FE-4M-ND 547-SM104034004FE 51M1788
Product Name Resistors - Through Hole Resistors Through Hole Resistors RES 4M OHM 1.5W 1% RADIAL Thick Film Resistor, 4Mohm, 1.5W, 1%; Resistance Ohmite
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 0.0040 ohms 4.00E6 ohms 4.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 25 ±ppm/°C
Power Rating 1.5 watts 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details