Ohmite Manufacturing Co. Through Hole Resistors SM102034006FE

Description
400 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
400 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102034006FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102034006FE-ND
Through Hole Resistors SM102034006FE-ND
400 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

400 MOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Res, 400M, 1W, Radial, Thick Film; Resistance Ohmite - 78M2078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 400M, 1W, Radial, Thick Film; Resistance Ohmite
78M2078
Res, 400M, 1W, Radial, Thick Film; Resistance Ohmite 78M2078
RES, 400M, 1W, RADIAL, THICK FILM; Resistance:0.4Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 400M, 1W, RADIAL, THICK FILM; Resistance:0.4Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SM102034006FE-ND 78M2078
Product Name Through Hole Resistors Res, 400M, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details