Ohmite Manufacturing Co. Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite SM102031007F

Description
THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: No
Description
THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite - 19C0505 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite
19C0505
Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite 19C0505
THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: No

THICK FILM RESISTOR, 1GOHM, 1.5W, 1%; Resistance:1Gohm; Product Range:Slim-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19C0505
Product Name Thick Film Resistor, 1Gohm, 1.5W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 1.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers