Ohmite Manufacturing Co. Through Hole Resistors SM102031253JE

Description
125 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
125 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM102031253JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM102031253JE-ND
Through Hole Resistors SM102031253JE-ND
125 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

125 kOhms ±5% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SM102031253JE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details