Ohmite Manufacturing Co. Through Hole Resistors SM108035003FE

Description
500 kOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
500 kOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM108FE-500K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM108FE-500K-ND
Through Hole Resistors SM108FE-500K-ND
500 kOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

500 kOhms ±1% 2.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 500Kohm, 2W, 1%; Resistance Ohmite - 51M1827 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 500Kohm, 2W, 1%; Resistance Ohmite
51M1827
Thick Film Resistor, 500Kohm, 2W, 1%; Resistance Ohmite 51M1827
THICK FILM RESISTOR, 500KOHM, 2W, 1%; Resistance:500kohm; Product Range:Slim-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 500KOHM, 2W, 1%; Resistance:500kohm; Product Range:Slim-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite - 94M9564 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite
94M9564
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite 94M9564
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 kohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 kohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR;THICK FILM;RES 500 KILOHMS;PWR-RTG 2.5 W;TOL 1%;RADIAL;PLANAR - 70024583 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;THICK FILM;RES 500 KILOHMS;PWR-RTG 2.5 W;TOL 1%;RADIAL;PLANAR
70024583
RESISTOR;THICK FILM;RES 500 KILOHMS;PWR-RTG 2.5 W;TOL 1%;RADIAL;PLANAR 70024583
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number SM108FE-500K-ND 51M1827 94M9564 70024583
Product Name Through Hole Resistors Thick Film Resistor, 500Kohm, 2W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 500 Kohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite RESISTOR;THICK FILM;RES 500 KILOHMS;PWR-RTG 2.5 W;TOL 1%;RADIAL;PLANAR
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole Radial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers