Ohmite Manufacturing Co. Through Hole Resistors SM104032005FE

Description
20 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
20 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SM104FE-20M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SM104FE-20M-ND
Through Hole Resistors SM104FE-20M-ND
20 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

20 MOhms ±1% 1.5W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 20Mohm, 1.5W, 1%; Resistance Ohmite - 51M1773 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20Mohm, 1.5W, 1%; Resistance Ohmite
51M1773
Thick Film Resistor, 20Mohm, 1.5W, 1%; Resistance Ohmite 51M1773
THICK FILM RESISTOR, 20MOHM, 1.5W, 1%; Resistance:20Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 20MOHM, 1.5W, 1%; Resistance:20Mohm; Product Range:Slim-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 20 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite - 94M9553 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 20 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite
94M9553
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 20 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite 94M9553
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 20 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 20 Mohm, 1.5 W, - 1%, 10 kV RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR,THICK FILM,RES 20 MEGOHMS,PWR RTG 1.5W,TOL 1% - 70024712 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,RES 20 MEGOHMS,PWR RTG 1.5W,TOL 1%
70024712
RESISTOR,THICK FILM,RES 20 MEGOHMS,PWR RTG 1.5W,TOL 1% 70024712
RESISTOR,THICK FILM,RES 20 MEGOHMS,PWR RTG 1.5W,TOL 1%

RESISTOR,THICK FILM,RES 20 MEGOHMS,PWR RTG 1.5W,TOL 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number SM104FE-20M-ND 51M1773 94M9553 70024712
Product Name Through Hole Resistors Thick Film Resistor, 20Mohm, 1.5W, 1%; Resistance Ohmite Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 20 Mohm, 1.5 W, 1%, 10 Kv Rohs Compliant Ohmite RESISTOR,THICK FILM,RES 20 MEGOHMS,PWR RTG 1.5W,TOL 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details