1.2 M CABLE, USB C CONN., FIXED
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 271-SLE33SPD96H01-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | Medical Power Supply; 1 |
| Form Factor | Wall Mount |
| Operating Temperature | -10 to 40 C (14 to 104 F) |
| AC Output Voltage | 5.0 to 20.0 volts |