AC DC ADAPTOR
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 271-SLE90S2403N01-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | Medical Power Supply; 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| AC Output Voltage | 19.0 volts |