TransPak Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Page: 1 2 3
Product Name Notes
3M premium Gaffers Tape features a matte finish backing that is non-reflective and abrasive resistant. Vinyl coated backing is conformable, strong and water resistant. Easy to tear by hand. Black...
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30...
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures...
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds...
Aggressive adhesive holds tightly and backing conforms to the rough surface. Strong waterproof backing for long term resistance to wear, abrasion, moisture, and weathering. Tears easily straight across and down...
Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes. Stronger than masking tape. Easy application - just...
Aluminum foil backing with aggressive acrylic adhesive. Thermally conductive for heating or cooling efficiency. Provides water proofing barrier and air leak protection.
An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion,...
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. All include both hook and loop. Industrial strips are waterproof for indoor/outdoor use.
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. All include both hook and loop. Waterproof for indoor/outdoor use. 200 dots per case.
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately.
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. 1,028 dots per case.
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. 1,440 dots per case.
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. 900 dots per case.
Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop strips available separately.
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to...
Colored Cloth Duct Tape is great for color coding. Economical all-purpose duct tape. Poly coated cloth tape. High tack rubber adhesive. Moisture resistant.
Crepe paper tape with a double coated natural rubber adhesive. Aggressive adhesive bonds immediately. Great for golf club grips. Also use for splicing paper, foil, film and fabric. Dispenser
Extremely versatile tape is excellent for warm or cold removal. Resistant to strong solvents and paints. Temperature resistant to 325 degrees F. for 30 minutes. 26 pounds per inch tensile...
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets...
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose...
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose...
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications...
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/32" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications...
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/4" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications...
Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications...
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or...
Finger touch application of general purpose pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general...
Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including...
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal...
For applications where one or both parts need to be repositioned or removed easily. Medium tack adhesive on both sides of PVC tape. The higher tack is on the face...
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width...
For the professional painter. Heaviest premium grade with lower adhesion for easy removal without damaging delicate surfaces. Smooth texture. Clean removal. 25 pounds per inch of width tensile strength. 25...
General purpose acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size.
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive,...
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber...
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling.
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain...
General purpose vinyl film tape. Features a permanent natural rubber adhesive. Conformable. Ideal for splicing paper or foil. 3" core size.
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain...
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake...
Great for securing wires to carpet, wood and concrete. Industrial grade poly coated cloth tape, will not leave a residue. For indoor and outdoor use. Non-reflective.
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile...
Heavy-duty acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size.
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven...
High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties. Rubber resin adhesive. Immediate adhesion to a variety of substrates. Dimensionally stable on applications up to...
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding.
Ideal for attaching materials where an aggressive adhesive with high initial adhesion is desired. Features permanent adhesive on both sides of polyester tape. For general holding and mounting applications. Ideal...
Ideal for bonding together a wide variety of materials such as rubbers, metals, wood, glass, papers, paints, and many plastics. Crepe paper tape with a double coated natural rubber adhesive.
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals...
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without...
Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural...
Ideal for sealing, holding, marking and other light-duty applications. Resists moisture for reliable tape performance in moist or humid environments. Synthetic rubber pressure sensitive adhesive sticks on contact to metal,...
Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or...
Ideal for wrapping, sealing and general use. Versatile utility grade tape bonds to many surfaces. Conforms to irregular shapes. 17 pounds per inch of width tensile strength. 41 ounces per...
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel.
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break.
Low curling, highly conformable flatback designed for carton sealing and splicing. Provides a quick, positive seal under a wide range of temperature and humidity conditions. Stronger than masking tape. Easy...
Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.
Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions. Uniquely colored flatback matches most corrugated cartons. Stronger than masking tape. Easy...
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including...
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion...
Premium transparent tape with a glossy finish. Excellent multi-purpose tape. Use for gift wrapping, combining, attaching and miscellaneous store use. Acrylic adhesive. Resists splitting and tearing. Easy to handle and...
Quality 3M Stretchable Tape Dispenser. Provides consistent tension when applying stretchable tape. Recommended for use with 8884 and 8886 tapes. 38 mm maximum tape width.
Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per...
Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors.
Rugged, flexible tape adheres securely and removes cleanly from most surfaces for a wide variety of applications. Adheres to many surfaces. Strong embossed vinyl backing seals out dust, dirt and...
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber...
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable...
Specially formulated for most indoor mounting and joining applications. Extremely flexible polyethylene foam features rubber adhesive. Conforms to almost any surface. Ideal temperature range is 70?? F. - 100?? F.
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.
The fastest, easiest way to bundle wires, cords etc. Hook on one side, loop on the other. Straps securely attach to themselves.
The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces...
The maintenance shop duct tape. Ideal for shop floor applications from machine repair to leak sealing. 20 pounds per inch of width tensile strength. 54 ounces per inch of width...
The professional's choice for electrical maintenance and repairs. Premium grade, all-weather vinyl insulating tape. Excellent resistance to abrasion, moisture, alkalies, acids and corrosion. Inhibits corrosion of electrical conductors. PVC backing...
The versatile, practical choice for a variety of general use applications. Conforms to many smooth, contoured, and lightly textured surfaces. Resists moisture; works well in moist or humid environments. Sticks...
The very best tape for the office. Disappears on paper and won?ÇÖt show on copies. Pulls off the roll smoothly and cuts easily. Resists yellowing, splitting and tearing. Easy to...
Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. General Purpose. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective.
Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective.
This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking...
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
This tape utilizes mono-oriented tensilized polypropylene for light duty strapping, palletizing and bundling. Temperature resistant to 160 degrees F. Adhesion to steel 60 ounces per inch. Elongation at break 34%.
This tape works well for splicing linear boards, bundling, holding and packaging application. This tape has good backing strength and is resistant to moist conditions. Tape may be machine dispensed...
Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and...
Use as protective jacketing for high voltage cable splices and repairs. General purpose vinyl electrical tape. Vinyl electrical insulator. UL listed.
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32...
Use for conformable bundling, sealing in moist and humid conditions or for general temporary repairs. Adheres to many surfaces. Strong moisture resistant backing for long term performance in moist and...
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees...
Use for masking, bundling, holding and splicing operations needing colors for identification. Adheres to a variety of paper, film, fabric and yarn surfaces. Printable with standard flexographic inks and is...
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break.
Use to identify and mark traffic areas and physical hazards. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and...
Use to mask windows and doors during masonry and stucco/plastering jobs. Holds poly sheeting to rough surfaces like brick. Holds tightly for multiple days to help save time and money;
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch...
Weatherable Masking Tape resists direct sunlight. Holds up to 14 days with clean removal. Solvent and moisture resistant. Coarse crepe backing. Synthetic rubber adhesive sticks instantly. Easy tear and controlled...

<< Prev Next >>