TransPak 3" x 60 yds. - 3M - 233+ Masking Tape T938233

Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - 3M - 233+ Masking Tape
T938233
3" x 60 yds. - 3M - 233+ Masking Tape T938233
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Balanced construction for applications where clean removal and conformability are required.

  • Heat and solvent resistance provide excellent performance in most painting applications.
  • Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes.
  • 6.7 Mil.
  • 25 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 12% elongation at break.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T938233
Product Name 3" x 60 yds. - 3M - 233+ Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details