TransPak Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth... | |
| Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Will not discolor with age. Application temperature range 32?? - 140?? F. | |
| Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes. Stronger than masking tape. Easy application - just... | |
| Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA... | |
| Easy unwind tape releases quietly when applied. Adheres well to cartons containing various levels of recycled content. Features smooth dispensing for easy handling. Ideal for wide temperature fluctuating environments. Tensile... | |
| Easy unwind tape releases quietly when applied. Excellent clarity. Will not discolor with age. Clear film is ideal for white cartons. Application temperature range 32?? - 140?? F. Data Sheet... | |
| Easy unwind tape releases quietly when applied. General purpose packaging tape. Performance over broad temperature ranges. Good closure for light-weight boxes exposed to minimal distribution hazards. Tensile strength 21 pounds... | |
| Easy unwind tape releases quietly when applied. Industrial packaging tape. Good aging in sunlight or fluorescent lighting. Designed for utility type applications on light to medium-weight boxes. Tensile strength 25... | |
| High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven... | |
| High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties. Rubber resin adhesive. Immediate adhesion to a variety of substrates. Dimensionally stable on applications up to... | |
| Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or... | |
| Ideal when security of carton contents is a concern. Clear tape with red print makes it easy to identify tampering or pilferage. Red, diagonal lines identify when a carton has... | |
| Low curling, highly conformable flatback designed for carton sealing and splicing. Provides a quick, positive seal under a wide range of temperature and humidity conditions. Stronger than masking tape. Easy... | |
| Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment. | |
| Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions. Uniquely colored flatback matches most corrugated cartons. Stronger than masking tape. Easy... | |
| Polypropylene carton sealing tape manufactured with pressure sensitive hot melt adhesive. Special cold temperature formulation for reliable performance in room temperatures, as well as cool and damp food packaging & | |
| Premium transparent tape with a glossy finish. Excellent multi-purpose tape. Use for gift wrapping, combining, attaching and miscellaneous store use. Acrylic adhesive. Resists splitting and tearing. Easy to handle and... | |
| Quality 3M Stretchable Tape Dispenser. Provides consistent tension when applying stretchable tape. Recommended for use with 8884 and 8886 tapes. 38 mm maximum tape width. | |
| Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. General purpose packaging tape. Ideal for light and medium-duty applications. Good holding power to fibreboard. Roll to roll consistency... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. High performance packaging tape for demanding packaging applications. Features hot melt rubber resin adhesive. Adheres instantly to most surfaces... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. High performance packaging tape with high edge tear and split resistance. Achieves more single strip closures. Features a heavy-duty... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot Melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Industrial grade packaging tape. Perfect tape for box sealing, splicing and other packaging needs. Features a conformable backing and... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Superior performance packaging tape. Features a strong abrasion resistant backing and the most consistent adhesive system available. Polyester film... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Superior performance packaging tape. Features the strongest conformable backing and the most consistent adhesive system available. Scotchpro?äó film backing... | |
| Tape communicates handling instructions and seals at the same time. Pressure sensitive printed tape. Eliminates the need for labels. 2.0 Mil. Carton Sealing Tape Dispensers | |
| The very best tape for the office. Disappears on paper and won?ÇÖt show on copies. Pulls off the roll smoothly and cuts easily. Resists yellowing, splitting and tearing. Easy to... | |
| This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking... | |
| This tape works well for splicing linear boards, bundling, holding and packaging application. This tape has good backing strength and is resistant to moist conditions. Tape may be machine dispensed... | |
| Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and... | |
| Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees... | |
| Use for masking, bundling, holding and splicing operations needing colors for identification. Adheres to a variety of paper, film, fabric and yarn surfaces. Printable with standard flexographic inks and is... | |
| Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. | |
| Use to clearly disclose shipping instructions. White tape with red printed message. 1.9 Mil. Printed "If Seal is Broken Check Contents Before Accepting". Data Sheet Carton Sealing Tape Dispensers |