TransPak 1 1/2" x 60 yds. - Intertape - 513 Masking Tape T936513

Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.
Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1 1/2
San Jose, CA, USA
1 1/2" x 60 yds. - Intertape - 513 Masking Tape
T936513
1 1/2" x 60 yds. - Intertape - 513 Masking Tape T936513
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Utility Grade Masking Tape is for non-critical, room temperature applications.

  • Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing.
  • 19 pounds per inch of width tensile strength.
  • 36 ounces per inch of width adhesion to steel.
  • 6.4% elongation at break.
  • Up to 150?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T936513
Product Name 1 1/2" x 60 yds. - Intertape - 513 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details